Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,970
in stock
|
Buy Now | |
element14
from US$0.50
|
2,970
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC8T595 |
---|---|
Shift Register Function | Serial to Parallel Serial to Serial |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | DHVQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
IC Output Type | Tri State |
Logic IC Family | 74LVC |
Logic IC Base Number | 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Shift Register, 8Bit, -40 To 125Deg C | Newark Electronics |
SHIFT REGISTER, 8BIT, -40 TO 125DEG C | element14 |
Shift Register Single 8-bit Octal Serial-In to Serial/Parallel-Out 20-Pin DHVQFN EP T/R | Avnet Silica |
Counter shift register | Future Electronics |
Where can I find additional details, specifications and documents for a 74LVC8T595BQX?
Additional datasheets, footprints and schematics for 74LVC8T595BQX are listed on our Part Details page. You can also find images and similar parts to 74LVC8T595BQX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC8T595BQX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC8T595BQX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC8T595BQX fall under?
The 74LVC8T595BQX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LVC8T595BQX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC8T595BQX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC8T595BQX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC8T595BQX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for 74LVC8T595BQX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC8T595BQX often in real-time on the comparison pages.
What if I can't find stock of 74LVC8T595BQX?
You can fill out our help required form which you can use to request a quote for 74LVC8T595BQX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.