Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
4,690
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
element14
from US$0.14
|
4,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 11.9ns |
Frequency | 120MHz |
Output Current | 50mA |
Logic Case Style | DHVQFN-EP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
RoHS Compliant | Yes |
74LVC Series 3.6 V 24 mA Dual Edge Triggered D-Type Flip-Flop - DHVQFN-14 | Future Electronics |
Logic Family/Base Number:74Lvc74 | Newark Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin DHVQFN EP T/R | Avnet America |
FLIP FLOP, D, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74LVC74ABQ,115.?
Additional datasheets, footprints and schematics for 74LVC74ABQ,115. are listed on our Part Details page. You can also find images and similar parts to 74LVC74ABQ,115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC74ABQ,115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC74ABQ,115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC74ABQ,115. fall under?
The 74LVC74ABQ,115. is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74LVC74ABQ,115. when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC74ABQ,115. you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC74ABQ,115. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC74ABQ,115. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74LVC74ABQ,115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC74ABQ,115. often in real-time on the comparison pages.
What if I can't find stock of 74LVC74ABQ,115.?
You can fill out our help required form which you can use to request a quote for 74LVC74ABQ,115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.