74LVC595APW 118 Logic by Nexperia

SHIFT REGISTER 8BIT SIPO/SISO TSSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
4,745
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
145,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
70,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
4,745
in stock
Buy Now
Logo for element14
element14
from US$0.20
4,745
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.20
4,326
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.32
2,236
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
15,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.18
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Logic Family / Base Number 74LVC595
Shift Register Function Serial to Parallel Serial to Serial
No. of Elements 1 Element
No. of Bits Per Element 8bit
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 1.2V
Supply Voltage Max 5.5V
IC Output Type Tri State
Logic IC Family 74LVC
Logic IC Base Number 74595
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R | Avnet America
74LVC Series 3.3 V 3-State Surface Mount 8-Bit Shift Register - TSSOP-16 | Future Electronics
Shift Register, 8Bit, Sipo/Siso, Tssop16 | Newark Electronics
SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16 | element14
IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LVC595APW 118?

Additional datasheets, footprints and schematics for 74LVC595APW 118 are listed on our Part Details page. You can also find images and similar parts to 74LVC595APW 118 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LVC595APW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC595APW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LVC595APW 118 fall under?

The 74LVC595APW 118 is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to 74LVC595APW 118 when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC595APW 118 you can contact the distributor directly for product support, shipping queries etc.

Is the 74LVC595APW 118 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74LVC595APW 118 have stock available?

Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74LVC595APW 118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LVC595APW 118 often in real-time on the comparison pages.

What if I can't find stock of 74LVC595APW 118?

You can fill out our help required form which you can use to request a quote for 74LVC595APW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay