Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
114,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,940
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Case Style | DHVQFN-EP |
---|---|
No. of Pins | 16Pins |
RoHS Compliant | Yes |
74LVC Series 3.3 V 3-State Surface Mount 8-Bit Shift Register - DHVQFN-16 | Future Electronics |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin DHVQFN EP T/R | EBV Elektronik |
Logic, NXP, 74LVC595ABQ | RS |
Logic Case Style:Dhvqfn-Ep | Newark Electronics |
Where can I find additional details, specifications and documents for a 74LVC595ABQ 115.?
Additional datasheets, footprints and schematics for 74LVC595ABQ 115. are listed on our Part Details page. You can also find images and similar parts to 74LVC595ABQ 115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC595ABQ 115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC595ABQ 115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC595ABQ 115. fall under?
The 74LVC595ABQ 115. is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC595ABQ 115. when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC595ABQ 115. you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC595ABQ 115. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC595ABQ 115. have stock available?
Authorised distributors including Future Electronics, Chip One Stop, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for 74LVC595ABQ 115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC595ABQ 115. often in real-time on the comparison pages.
What if I can't find stock of 74LVC595ABQ 115.?
You can fill out our help required form which you can use to request a quote for 74LVC595ABQ 115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.