74LVC574APW 118 Logic by Nexperia

FLIP FLOP D-TYPE 200MHZ TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.11
52,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.15
128,985
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
12,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.24
775
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
532
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
5,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now
Logo for RS
RS
from US$0.19
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.22
-
Buy Now

Specifications

Logic Family / Base Number 74LVC574
Flip-Flop Type D
Propagation Delay -
Frequency 200MHz
Output Current -
Logic Case Style TSSOP
No. of Pins 20Pins
Trigger Type Positive Edge
IC Output Type Tri State
Supply Voltage Min 1.2V
Supply Voltage Max 3.6V
Logic IC Family 74LVC
Logic IC Base Number 74574
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LEVEL SHIFTERS | Farnell
74LVC Series 3.6 V 3-State Positive Edge Trigger Octal D-Type Flip-Flop-TSSOP-20 | Future Electronics
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R | Avnet America
IC: digital | Transfer Multisort Elektronik
Octal D-Type Flip-Flop Pos. 3-St TSSOP20 | RS
Logic Family/Base Number:74Lvc574 | Newark Electronics
FLIP FLOP, D-TYPE, 200MHZ, TSSOP-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LVC574APW 118?

Additional datasheets, footprints and schematics for 74LVC574APW 118 are listed on our Part Details page. You can also find images and similar parts to 74LVC574APW 118 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LVC574APW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC574APW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LVC574APW 118 fall under?

The 74LVC574APW 118 is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to 74LVC574APW 118 when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC574APW 118 you can contact the distributor directly for product support, shipping queries etc.

Is the 74LVC574APW 118 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74LVC574APW 118 have stock available?

Authorised distributors including Farnell, Future Electronics, Avnet America, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 74LVC574APW 118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LVC574APW 118 often in real-time on the comparison pages.

What if I can't find stock of 74LVC574APW 118?

You can fill out our help required form which you can use to request a quote for 74LVC574APW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay