Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Device Type | Buffer |
---|---|
Logic Family / Base Number | 74LVC2G34 |
Logic Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G34 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
16-bit buffer/line driver | Future Electronics |
Buffer Dual Non-Inverting 6-Pin XSON T/R | Avnet America |
BUFFER, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 74LVC2G34GM-Q100 1?
Additional datasheets, footprints and schematics for 74LVC2G34GM-Q100 1 are listed on our Part Details page. You can also find images and similar parts to 74LVC2G34GM-Q100 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC2G34GM-Q100 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC2G34GM-Q100 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC2G34GM-Q100 1 fall under?
The 74LVC2G34GM-Q100 1 is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LVC2G34GM-Q100 1 when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC2G34GM-Q100 1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC2G34GM-Q100 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC2G34GM-Q100 1 have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for 74LVC2G34GM-Q100 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC2G34GM-Q100 1 often in real-time on the comparison pages.
What if I can't find stock of 74LVC2G34GM-Q100 1?
You can fill out our help required form which you can use to request a quote for 74LVC2G34GM-Q100 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.