74LVC1G157GV-Q100H Part Information

Details for 74LVC1G157GV-Q100H by Nexperia

Electronic & Electrical Components>Semiconductors - ICs>Logic

Part Specifications

Logic Family / Base Number 74LVC1G57
Logic Type Multiplexer
No. of Channels 1Channels
Line Configuration 2
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SC-74
No. of Pins 6Pins
Logic IC Family 74LVC
Logic IC Base Number 741G157
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 74LVC Series
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • MUX, SINGLE, 2 I/P, SC-74-6; Logic Family / Base Number:74LVC1G57; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-74; No. of RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LVC1G157GV-Q100H?

Additional datasheets, footprints and schematics for 74LVC1G157GV-Q100H are listed in our Part Details tab. You can also find the 74LVC1G157GV-Q100H image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LVC1G157GV-Q100H in the Pricing & Inventory tab next to part details. You can view 74LVC1G157GV-Q100H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LVC1G157GV-Q100H fall under?

The 74LVC1G157GV-Q100H is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to 74LVC1G157GV-Q100H when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G157GV-Q100H you can contact the distributor directly for product support, shipping queries etc.

Is the 74LVC1G157GV-Q100H RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74LVC1G157GV-Q100H have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 74LVC1G157GV-Q100H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LVC1G157GV-Q100H often in real-time on the comparison pages.

What if I can't find stock of 74LVC1G157GV-Q100H?

You can fill out our help required form which you can use to request a quote for 74LVC1G157GV-Q100H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74LVC1G157GV-Q100H

Loading...
Loading Results for 74LVC1G157GV-Q100H
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us