Logic Device Type | Buffer Non Inverting |
---|---|
Logic Family / Base Number | 74LVC1G07 |
Logic Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G07 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Buffer, -40 To 125Deg C | Newark Electronics |
BUFFER, -40 TO 125DEG C | element14 |
16-bit buffer/line driver | Future Electronics |
Buffer Single Non-Inverting Open Drain-OUT 6-Pin XSON T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LVC1G07GS-Q100H?
Additional datasheets, footprints and schematics for 74LVC1G07GS-Q100H are listed on our Part Details page. You can also find images and similar parts to 74LVC1G07GS-Q100H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G07GS-Q100H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G07GS-Q100H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G07GS-Q100H fall under?
The 74LVC1G07GS-Q100H is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G07GS-Q100H when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G07GS-Q100H you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G07GS-Q100H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G07GS-Q100H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74LVC1G07GS-Q100H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G07GS-Q100H often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G07GS-Q100H?
You can fill out our help required form which you can use to request a quote for 74LVC1G07GS-Q100H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.