74LVC16373ADGG 112 Part Information
Details for 74LVC16373ADGG 112 by Nexperia
Semiconductors - ICs>Logic>Latches
Part Downloads
Part Specifications
Logic Family / Base Number | 74LVC16373 |
Latch Type | D Type Transparent |
IC Output Type | Tri State Non Inverted |
Propagation Delay | - |
Output Current | 50mA |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
No. of Bits | 16bit |
Logic IC Family | 74LVC |
Logic IC Base Number | 7416373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- 74LVC16373ADGG/SOT362/TSSOP48 ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74LVC16373ADGG 112?
Additional datasheets, footprints and schematics for 74LVC16373ADGG 112 are listed in our Part Details tab. You can also find the 74LVC16373ADGG 112 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC16373ADGG 112 in the Pricing & Inventory tab next to part details. You can view 74LVC16373ADGG 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC16373ADGG 112 fall under?
The 74LVC16373ADGG 112 is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to 74LVC16373ADGG 112 when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC16373ADGG 112 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC16373ADGG 112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74LVC16373ADGG 112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74LVC16373ADGG 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC16373ADGG 112 often in real-time on the comparison pages.
What if I can't find stock of 74LVC16373ADGG 112?
You can fill out our help required form which you can use to request a quote for 74LVC16373ADGG 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.