Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
4,000
in stock
|
Buy Now |
Counter Type | Presettable Binary, Synchronous |
---|---|
Clock Frequency | 120MHz |
Count Maximum | 15 |
Logic Case Style | SSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74161 |
RoHS Compliant | Yes |
Counter Single 4-Bit Sync Binary UP 16-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LVC161DB 118.?
Additional datasheets, footprints and schematics for 74LVC161DB 118. are listed on our Part Details page. You can also find images and similar parts to 74LVC161DB 118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC161DB 118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC161DB 118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC161DB 118. fall under?
The 74LVC161DB 118. is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC161DB 118. when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC161DB 118. you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC161DB 118. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC161DB 118. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 74LVC161DB 118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC161DB 118. often in real-time on the comparison pages.
What if I can't find stock of 74LVC161DB 118.?
You can fill out our help required form which you can use to request a quote for 74LVC161DB 118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.