Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LV7032 |
---|---|
Logic Type | OR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74LV |
Logic IC Base Number | 7432 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Or Gate, 2 I/P, -40 To 125Deg C | Newark Electronics |
OR GATE, 2 I/P, -40 TO 125DEG C | element14 |
74LV7032APW/SOT402/TSSOP14 | Future Electronics |
OR Gate 4-Element 2-IN 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LV7032APWJ?
Additional datasheets, footprints and schematics for 74LV7032APWJ are listed on our Part Details page. You can also find images and similar parts to 74LV7032APWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LV7032APWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LV7032APWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LV7032APWJ fall under?
The 74LV7032APWJ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LV7032APWJ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LV7032APWJ you can contact the distributor directly for product support, shipping queries etc.
Is the 74LV7032APWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LV7032APWJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74LV7032APWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LV7032APWJ often in real-time on the comparison pages.
What if I can't find stock of 74LV7032APWJ?
You can fill out our help required form which you can use to request a quote for 74LV7032APWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.