Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
7,770
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
7,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LV1T86 |
---|---|
Logic Type | XOR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74LV |
Logic IC Base Number | 7486 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74LV Series 5.5V 8mA 2-Input Single Supply Translating EXCLUSIVE-OR gate-TSSOP-5 | Future Electronics |
IC GATE XOR 1CH 2-INP 5TSSOP | Rapid Electronics |
Xor Gate, Single, 2 I/P, Tssop-5 | Newark Electronics |
XOR GATE, SINGLE, 2 I/P, TSSOP-5 | element14 |
XOR 1-Element 2Input 5-Pin TSSOP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 74LV1T86GWH?
Additional datasheets, footprints and schematics for 74LV1T86GWH are listed on our Part Details page. You can also find images and similar parts to 74LV1T86GWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LV1T86GWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LV1T86GWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LV1T86GWH fall under?
The 74LV1T86GWH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LV1T86GWH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LV1T86GWH you can contact the distributor directly for product support, shipping queries etc.
Is the 74LV1T86GWH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LV1T86GWH have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 74LV1T86GWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LV1T86GWH often in real-time on the comparison pages.
What if I can't find stock of 74LV1T86GWH?
You can fill out our help required form which you can use to request a quote for 74LV1T86GWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.