Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.10 |
4,697
|
Buy Now | |
Rapid Electronics | US$0.15 |
9,754
|
Buy Now | |
Chip One Stop | US$0.15 |
9,754
|
Buy Now | |
Newark Electronics | US$0.14 |
4,697
|
Buy Now | |
element14 | US$0.10 |
4,697
|
Buy Now | |
Future Electronics | US$0.08 |
-
|
Buy Now | |
Avnet Asia | US$0.13 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Logic Family / Base Number | 74LV1T34 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | X2SON |
No. of Pins | 5Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LV |
Logic IC Base Number | 7434 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC BUF NON-INVERT 5.5V 5X2SON | Rapid Electronics |
Buffer, Non Inverting, Single, X2Son-5 | Newark Electronics |
BUFFER, NON INVERTING, SINGLE, X2SON-5 | element14 |
74LV Series 5.5 v 8 mA Surface Mount Single Supply Translating Buffer - X2SON-5 | Future Electronics |
Buffer Single Non-Inverting 5-Pin X2SON T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 74LV1T34GXH?
Additional datasheets, footprints and schematics for 74LV1T34GXH are listed on our Part Details page. You can also find images and similar parts to 74LV1T34GXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LV1T34GXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LV1T34GXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LV1T34GXH fall under?
The 74LV1T34GXH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LV1T34GXH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LV1T34GXH you can contact the distributor directly for product support, shipping queries etc.
Is the 74LV1T34GXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LV1T34GXH have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74LV1T34GXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LV1T34GXH often in real-time on the comparison pages.
What if I can't find stock of 74LV1T34GXH?
You can fill out our help required form which you can use to request a quote for 74LV1T34GXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.