Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LV1T32 |
---|---|
Logic Type | OR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Logic Case Style | X2SON |
No. of Pins | 5Pins |
Logic IC Family | 74LV |
Logic IC Base Number | 7432 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Or Gate, Single, 2 I/P, X2Son-5 | Newark Electronics |
74LV Series 5.5 V 8 Ma 2-Input Single Supply Translating OR Gate - X2SON-5 | Future Electronics |
OR GATE, SINGLE, 2 I/P, X2SON-5 | element14 |
Where can I find additional details, specifications and documents for a 74LV1T32GXH?
Additional datasheets, footprints and schematics for 74LV1T32GXH are listed on our Part Details page. You can also find images and similar parts to 74LV1T32GXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LV1T32GXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LV1T32GXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LV1T32GXH fall under?
The 74LV1T32GXH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LV1T32GXH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LV1T32GXH you can contact the distributor directly for product support, shipping queries etc.
Is the 74LV1T32GXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LV1T32GXH have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 74LV1T32GXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LV1T32GXH often in real-time on the comparison pages.
What if I can't find stock of 74LV1T32GXH?
You can fill out our help required form which you can use to request a quote for 74LV1T32GXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.