Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,408
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,408
in stock
|
Buy Now | |
element14
from US$0.14
|
2,408
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LV08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74LV |
Logic IC Base Number | 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
74LV08APW/SOT402/TSSOP14 | Future Electronics |
And Gate, 2 I/P, -40 To 125Deg C | Newark Electronics |
AND GATE, 2 I/P, -40 TO 125DEG C | element14 |
AND Gate 4-Element 2-IN 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LV08APWJ?
Additional datasheets, footprints and schematics for 74LV08APWJ are listed on our Part Details page. You can also find images and similar parts to 74LV08APWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LV08APWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LV08APWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LV08APWJ fall under?
The 74LV08APWJ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LV08APWJ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LV08APWJ you can contact the distributor directly for product support, shipping queries etc.
Is the 74LV08APWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LV08APWJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 74LV08APWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LV08APWJ often in real-time on the comparison pages.
What if I can't find stock of 74LV08APWJ?
You can fill out our help required form which you can use to request a quote for 74LV08APWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.