Status: | Active |
---|---|
Series: | 74LCX38 |
RoHS: | Compliant |
Prices starting from US$0.08
5V tolerant inputs |
2.3V to 3.6V VCC specifications provided |
5.0 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance: Human body model > 2000V Machine model > 150V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX38 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 5 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
GATES / INVERTERS | Farnell |
Ic,logic Gate,quad 2-Input Nand,lcx/Lvc-Cmos,tssop,14Pin,plastic Rohs Compliant: Yes |Onsemi 74LCX38MTC | Newark Electronics |
IC,LOGIC GATE,QUAD 2-INPUT NAND,LCX/LVC-CMOS,TSSOP,14PIN,PLASTIC | element14 |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a 74LCX38MTC?
Additional datasheets, footprints and schematics for 74LCX38MTC are listed on our Part Details page. You can also find images and similar parts to 74LCX38MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX38MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX38MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX38MTC fall under?
The 74LCX38MTC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74LCX38MTC when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX38MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX38MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX38MTC have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for 74LCX38MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX38MTC often in real-time on the comparison pages.
What if I can't find stock of 74LCX38MTC?
You can fill out our help required form which you can use to request a quote for 74LCX38MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.