Status: | Active |
---|---|
Series: | 74LCX16374 |
RoHS: | Compliant |
5V tolerant inputs and outputs |
2.3V-3.6V VCC specifications provided |
6.2 ns tPD max (VCC = 3.3V), 20 µA ICC max |
Power down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
±24 mA output drive (VCC = 3.0V) |
Uses patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance: Human body model > 2000V Machine model > 200V |
Also packaged in plastic Fine-Pitch Ball Grid Array (FBGA) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX16374 |
---|---|
Compliance | Pb-free Halide free |
Type | 16 non-inverting D-type w/3-state outputs |
Channels | 16 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | TSSOP-48 |
74LCX Series 3.6 V Low Voltage 16-Bit D-Type Flip-Flop - TSSOP-48 | Future Electronics |
Ic,flip-Flop,16-Bit,d Type,lcx/Lvc-Cmos,tssop,48Pin,plastic Rohs Compliant: Yes |Onsemi 74LCX16374MTDX | Newark Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 2-Element 48-Pin TSSOP W T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LCX16374MTDX?
Additional datasheets, footprints and schematics for 74LCX16374MTDX are listed on our Part Details page. You can also find images and similar parts to 74LCX16374MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX16374MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX16374MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX16374MTDX fall under?
The 74LCX16374MTDX is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to 74LCX16374MTDX when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX16374MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX16374MTDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX16374MTDX have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 74LCX16374MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX16374MTDX often in real-time on the comparison pages.
What if I can't find stock of 74LCX16374MTDX?
You can fill out our help required form which you can use to request a quote for 74LCX16374MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.