Status: | Active |
---|---|
Series: | 74LCX157 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
57,809
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
5V tolerant inputs |
2.3V-3.6V VCC specifications provided |
5.8 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance: Human body model > 2000V Machine model > 200V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX157 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | TSSOP-16 |
Multiplexer 1-Element CMOS 8-IN 16-Pin TSSOP T/R | Avnet Asia |
Ic,logic Mux,quad,2-Input,lcx/Lvc-Cmos,tssop,16Pin,plastic Rohs Compliant: Yes |Onsemi 74LCX157MTCX | Newark Electronics |
74LCX Series 3.6 V SMT Low Voltage Quad 2-Input Multiplexer - TSSOP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a 74LCX157MTCX?
Additional datasheets, footprints and schematics for 74LCX157MTCX are listed on our Part Details page. You can also find images and similar parts to 74LCX157MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX157MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX157MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX157MTCX fall under?
The 74LCX157MTCX is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX157MTCX when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX157MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX157MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX157MTCX have stock available?
Authorised distributors including Farnell, Avnet Asia, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for 74LCX157MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX157MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LCX157MTCX?
You can fill out our help required form which you can use to request a quote for 74LCX157MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.