Status: | Active |
---|---|
Series: | 74LCX138 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
647
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
2,500
in stock
|
Buy Now | |
element14
from US$0.84
|
847
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
647
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5V tolerant inputs |
2.3V to 3.6V VCC specifications provided |
6.0 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance: Human body model > 2000V Machine model > 200V |
Leadless DQFN package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX138 |
---|---|
Compliance | Pb-free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
74LCX Series 3.6 V Low Voltage 1-of-8 Decoder/Demultiplexer - SOIC-16 | Future Electronics |
DECODER/DEMULTIPLEXER, 1:8, NSOIC-16 | element14 |
Decoder/Demultiplexer, 1:8, Nsoic-16 | Newark Electronics |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LCX138MX?
Additional datasheets, footprints and schematics for 74LCX138MX are listed on our Part Details page. You can also find images and similar parts to 74LCX138MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX138MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX138MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX138MX fall under?
The 74LCX138MX is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX138MX when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX138MX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX138MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX138MX have stock available?
Authorised distributors including Farnell, Future Electronics, element14, Newark Electronics and Avnet America have stock available or on a lead time for 74LCX138MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX138MX often in real-time on the comparison pages.
What if I can't find stock of 74LCX138MX?
You can fill out our help required form which you can use to request a quote for 74LCX138MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.