74LCX138MTC Part Information
Details for 74LCX138MTC by ON Semiconductor
Semiconductors - ICs>Logic>Decoders / Encoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.2770 |
10 | 0.2220 |
100 | 0.1690 |
500 | 0.1560 |
1000 | 0.1200 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | 74LCX138 |
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LCX |
Logic IC Base Number | 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DECODER/DEMULTIPLEXER, 1:8, TSSOP-16; Logic Family / Base Number:74LCX138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; LogicRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74LCX138MTC?
Additional datasheets, footprints and schematics for 74LCX138MTC are listed in our Part Details tab. You can also find the 74LCX138MTC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX138MTC in the Pricing & Inventory tab next to part details. You can view 74LCX138MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX138MTC fall under?
The 74LCX138MTC is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to 74LCX138MTC when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX138MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX138MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74LCX138MTC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74LCX138MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX138MTC often in real-time on the comparison pages.
What if I can't find stock of 74LCX138MTC?
You can fill out our help required form which you can use to request a quote for 74LCX138MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.