Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
140
in stock
|
Buy Now | |
element14
from US$0.16
|
140
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT574 |
---|---|
Flip-Flop Type | D |
Propagation Delay | - |
Frequency | 76MHz |
Output Current | 35mA |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74HCT Series 5.5V 3-State Octal D-Type Flip-Flop Positive Edge-Trigge - TSSOP-20 | Future Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R | Avnet Asia |
IC: digital | Transfer Multisort Elektronik |
Flip-Flop, D-Type, 76Mhz, Tssop-20 | Newark Electronics |
FLIP-FLOP, D-TYPE, 76MHZ, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a 74HCT574PW 118?
Additional datasheets, footprints and schematics for 74HCT574PW 118 are listed on our Part Details page. You can also find images and similar parts to 74HCT574PW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT574PW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT574PW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT574PW 118 fall under?
The 74HCT574PW 118 is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74HCT574PW 118 when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT574PW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT574PW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT574PW 118 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 74HCT574PW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT574PW 118 often in real-time on the comparison pages.
What if I can't find stock of 74HCT574PW 118?
You can fill out our help required form which you can use to request a quote for 74HCT574PW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.