74HCT423D 112 Part Information

Details for 74HCT423D 112 by Nexperia

Semiconductors - ICs>Logic>Multivibrators

Part Downloads

Part Specifications

Logic Family / Base Number 74HCT423
Multivibrator Type Retriggerable Monostable
Output Current 25mA
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 16Pins
Propagation Delay -
Logic IC Family 74HCT
Logic IC Base Number 74423
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HCT423D 112?

Additional datasheets, footprints and schematics for 74HCT423D 112 are listed in our Part Details tab. You can also find the 74HCT423D 112 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HCT423D 112 in the Pricing & Inventory tab next to part details. You can view 74HCT423D 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HCT423D 112 fall under?

The 74HCT423D 112 is listed under Semiconductors - ICs > Logic > Multivibrators.

Can I view similar or alternative parts?

You can view similar parts to 74HCT423D 112 when available in the Multivibrators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT423D 112 you can contact the distributor directly for product support, shipping queries etc.

Is the 74HCT423D 112 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74HCT423D 112 have stock available?

There is no stock from authorised distributors for 74HCT423D 112.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HCT423D 112 often in real-time on the comparison pages.

What if I can't find stock of 74HCT423D 112?

You can fill out our help required form which you can use to request a quote for 74HCT423D 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74HCT423D 112

Loading...
Loading Results for 74HCT423D 112
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us