Status: | Unknown |
---|---|
Series: | 74HC Series |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 3Circuits |
On State Resistance Max | 180ohm |
Supply Voltage Range | 4.5V to 5.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74HC Series |
Automotive Qualification Standard | AEC-Q200 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
74HCT Series 5.5 V Triple 2-Channel Analog Multiplexer/Demultiplexer - TSSOP-16 | Future Electronics |
Analog Multiplexer Triple 2:1 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74HCT4053PW-Q100 1?
Additional datasheets, footprints and schematics for 74HCT4053PW-Q100 1 are listed on our Part Details page. You can also find images and similar parts to 74HCT4053PW-Q100 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT4053PW-Q100 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT4053PW-Q100 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT4053PW-Q100 1 fall under?
The 74HCT4053PW-Q100 1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to 74HCT4053PW-Q100 1 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT4053PW-Q100 1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT4053PW-Q100 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT4053PW-Q100 1 have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for 74HCT4053PW-Q100 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT4053PW-Q100 1 often in real-time on the comparison pages.
What if I can't find stock of 74HCT4053PW-Q100 1?
You can fill out our help required form which you can use to request a quote for 74HCT4053PW-Q100 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.