Logic Family / Base Number | 74HCT4040 |
---|---|
Counter Type | Binary |
Clock Frequency | 98MHz |
Count Maximum | 4095 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 744040, 744040 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
Clock Frequency Max | 79MHz |
Logic Function Number | 744040 |
Logic IC Function | 12-Stage Ripple Carry Binary Counter |
No. of Gates | 1 |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
74HCT CMOS, 74HCT4040, DIP16, 5V | element14 |
Where can I find additional details, specifications and documents for a 74HCT4040N?
Additional datasheets, footprints and schematics for 74HCT4040N are listed on our Part Details page. You can also find images and similar parts to 74HCT4040N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT4040N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT4040N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT4040N fall under?
The 74HCT4040N is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT4040N when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT4040N you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT4040N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT4040N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 74HCT4040N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT4040N often in real-time on the comparison pages.
What if I can't find stock of 74HCT4040N?
You can fill out our help required form which you can use to request a quote for 74HCT4040N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.