Logic Family / Base Number | 74HCT374 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 16ns |
Frequency | 48MHz |
Output Current | 6mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74374, 74374 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
Logic Function Number | 74374 |
Logic IC Function | Octal D-Type Flip-Flop |
No. of Gates | 8 |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC, 74HCT CMOS, 74HCT374, DIP20, 5V | Farnell |
Where can I find additional details, specifications and documents for a 74HCT374N?
Additional datasheets, footprints and schematics for 74HCT374N are listed on our Part Details page. You can also find images and similar parts to 74HCT374N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT374N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT374N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT374N fall under?
The 74HCT374N is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74HCT374N when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT374N you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT374N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT374N have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 74HCT374N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT374N often in real-time on the comparison pages.
What if I can't find stock of 74HCT374N?
You can fill out our help required form which you can use to request a quote for 74HCT374N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.