74HCT166N Part Information

Details for 74HCT166N by Nexperia

Semiconductors - ICs>Logic>Shift Registers

Part Downloads

Part Specifications

Logic Family / Base Number 74HCT166
Shift Register Function Parallel to Serial
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
IC Output Type Standard
Logic IC Family 74HCT
Logic IC Base Number 74166, 74166
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 74
Frequency 50MHz
Logic Function Number 74166
Logic IC Function 8bit Parallel-In/Serial-Out Shift Register
Logic Type Shift Register
No. of Inputs 8
Supply Voltage 5V
Termination Type Through Hole
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HCT166N?

Additional datasheets, footprints and schematics for 74HCT166N are listed in our Part Details tab. You can also find the 74HCT166N image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HCT166N in the Pricing & Inventory tab next to part details. You can view 74HCT166N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HCT166N fall under?

The 74HCT166N is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to 74HCT166N when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT166N you can contact the distributor directly for product support, shipping queries etc.

Is the 74HCT166N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74HCT166N have stock available?

There is no stock from authorised distributors for 74HCT166N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HCT166N often in real-time on the comparison pages.

What if I can't find stock of 74HCT166N?

You can fill out our help required form which you can use to request a quote for 74HCT166N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74HCT166N

Loading...
Loading Results for 74HCT166N
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us