74HCT165N Logic by Nexperia

IC 74HCT CMOS 74HCT165 DIP16 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for RS
RS
from US$0.34
No stock
Buy Now
Logo for element14
element14
from US$0.49
-
Buy Now
Logo for Farnell
Farnell
from US$0.37
-
Buy Now

Specifications

Logic Family / Base Number 74HCT165
Shift Register Function Parallel to Serial
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
IC Output Type Standard
Logic IC Family 74HCT
Logic IC Base Number 74165, 74165
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 74
Frequency 48MHz
Input Current Max 1µA
Logic Function Number 74165
Logic IC Function 8bit Parallel-In/Serial-Out Shift Register
Logic Type Shift Register
No. of Inputs 8
Power Dissipation Ptot Max 750mW
Supply Voltage 5V
Termination Type Through Hole

Alternative Descriptions

IC, 74HCT CMOS, 74HCT165, DIP16, 5V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HCT165N?

Additional datasheets, footprints and schematics for 74HCT165N are listed on our Part Details page. You can also find images and similar parts to 74HCT165N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HCT165N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT165N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HCT165N fall under?

The 74HCT165N is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to 74HCT165N when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT165N you can contact the distributor directly for product support, shipping queries etc.

Is the 74HCT165N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74HCT165N have stock available?

Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 74HCT165N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HCT165N often in real-time on the comparison pages.

What if I can't find stock of 74HCT165N?

You can fill out our help required form which you can use to request a quote for 74HCT165N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay