Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
3,100
|
Buy Now | |
Future Electronics | US$0.11 |
17,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.16 |
2,218
|
Buy Now | |
Chip One Stop | US$0.10 |
1,775
|
Buy Now | |
Newark Electronics | US$0.20 |
40
|
Buy Now | |
element14 | US$0.13 |
40
|
Buy Now | |
Farnell | US$0.13 |
40
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
Avnet Asia | US$0.12 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Logic Family / Base Number | 74HCT164 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Non Inverted |
Logic IC Family | 74HCT |
Logic IC Base Number | 74164 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
74HCT Series 5.5 V Push-Pull Single Surface Mount Register - SOIC-14 | Future Electronics |
8-Bit Shift Register Serial-in SOIC14 | RS |
IC: digital | Transfer Multisort Elektronik |
Shift Register, 8Bit, -40 To 125Deg C | Newark Electronics |
SHIFT REGISTER, 8BIT, SIPO, SOIC-14 | element14 |
Shift Register Single 8-Bit Serial to Parallel 14-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74HCT164D 653?
Additional datasheets, footprints and schematics for 74HCT164D 653 are listed on our Part Details page. You can also find images and similar parts to 74HCT164D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT164D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT164D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT164D 653 fall under?
The 74HCT164D 653 is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to 74HCT164D 653 when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT164D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT164D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT164D 653 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for 74HCT164D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT164D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HCT164D 653?
You can fill out our help required form which you can use to request a quote for 74HCT164D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.