Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.06 |
50,000
|
Buy Now | |
Farnell | US$0.09 |
57,500
|
Buy Now | |
Newark Electronics | US$0.10 |
57,500
|
Buy Now | |
element14 | US$0.10 |
57,500
|
Buy Now | |
RS | US$0.11 |
10,000
|
Buy Now | |
Schukat Electronic | US$0.09 |
6,800
|
Buy Now | |
Chip One Stop | US$0.08 |
3,451
|
Buy Now | |
Avnet Asia | US$0.07 |
2,500
|
Buy Now | |
Micros | US$0.09 |
1,727
|
Buy Now | |
Transfer Multisort Elektronik | US$0.16 |
1,667
|
Buy Now | |
EBV Elektronik | - |
2,500
|
Buy Now | |
Avnet Silica | - |
2,500
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now |
Logic Family / Base Number | 74HC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 14ns |
Frequency | 82MHz |
Output Current | 25mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 7474 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74HC Series 6 V SMT Dual D-Type Flip-Flop with Set and Reset - SOIC-14 | Future Electronics |
LOGIC, FLIP FLOP, D, 14NS, SOIC-14 | Farnell |
Logic, Flip Flop, D, 14Ns, Soic-14 | Newark Electronics |
Dual D-Type Flip-Flop Pos-Edge SOIC14 | RS |
Dual D-Flip-Flop SO14 | Schukat Electronic |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SO T/R | Avnet Asia |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74HC74D 653?
Additional datasheets, footprints and schematics for 74HC74D 653 are listed on our Part Details page. You can also find images and similar parts to 74HC74D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC74D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC74D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC74D 653 fall under?
The 74HC74D 653 is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74HC74D 653 when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC74D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC74D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC74D 653 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 74HC74D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC74D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HC74D 653?
You can fill out our help required form which you can use to request a quote for 74HC74D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.