74HC595D-Q100 118 Part Information

Details for 74HC595D-Q100 118 by Nexperia

Semiconductors - ICs>Logic>Shift Registers

Part Downloads

Part Specifications

Logic Family / Base Number 74HC595
Shift Register Function Serial to Parallel Serial to Serial
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
IC Output Type Tri State
Logic IC Family 74HC
Logic IC Base Number 74595
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 74HC Series
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Type High-Speed CMOS
RoHS Compliant

Alternative Part Descriptions

  • SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HC595D-Q100 118?

Additional datasheets, footprints and schematics for 74HC595D-Q100 118 are listed in our Part Details tab. You can also find the 74HC595D-Q100 118 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HC595D-Q100 118 in the Pricing & Inventory tab next to part details. You can view 74HC595D-Q100 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HC595D-Q100 118 fall under?

The 74HC595D-Q100 118 is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to 74HC595D-Q100 118 when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC595D-Q100 118 you can contact the distributor directly for product support, shipping queries etc.

Is the 74HC595D-Q100 118 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74HC595D-Q100 118 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 74HC595D-Q100 118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HC595D-Q100 118 often in real-time on the comparison pages.

What if I can't find stock of 74HC595D-Q100 118?

You can fill out our help required form which you can use to request a quote for 74HC595D-Q100 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74HC595D-Q100 118

Loading...
Loading Results for 74HC595D-Q100 118
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us