74HC42N Part Information

Details for 74HC42N by Nexperia

Semiconductors - ICs>Logic>Decoders / Encoders

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74HC42
Logic Type BCD to Decimal Decoder
No. of Outputs 10Outputs
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 7442, 7442
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 74
Device Marking 74HC42
Logic Function Number 7442
Logic IC Function BCD-to-Decimal Decoder (1-of-10)
Operating Temperature Range -40°C to +125°C
Output Current Max 5.2mA
Supply Voltage 5V
Supply Voltage Range 2V to 6V
Termination Type Through Hole
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HC42N?

Additional datasheets, footprints and schematics for 74HC42N are listed in our Part Details tab. You can also find the 74HC42N image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HC42N in the Pricing & Inventory tab next to part details. You can view 74HC42N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HC42N fall under?

The 74HC42N is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to 74HC42N when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC42N you can contact the distributor directly for product support, shipping queries etc.

Is the 74HC42N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74HC42N have stock available?

Authorised distributors including Distrelec have stock available or on a lead time for 74HC42N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HC42N often in real-time on the comparison pages.

What if I can't find stock of 74HC42N?

You can fill out our help required form which you can use to request a quote for 74HC42N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74HC42N

Loading...
Loading Results for 74HC42N