74HC4094PW-Q100J Part Information

Details for 74HC4094PW-Q100J by Nexperia

Semiconductors - ICs>Logic>Shift Registers

Part Specifications

Logic Family / Base Number 74HC4094
Shift Register Function Serial to Parallel Serial to Serial
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
IC Output Type Tri State
Logic IC Family 74HC
Logic IC Base Number 744094
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 74HC Series
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Type Shift and Store Bus Register
RoHS Compliant

Alternative Part Descriptions

  • SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HC4094PW-Q100J?

Additional datasheets, footprints and schematics for 74HC4094PW-Q100J are listed in our Part Details tab. You can also find the 74HC4094PW-Q100J image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HC4094PW-Q100J in the Pricing & Inventory tab next to part details. You can view 74HC4094PW-Q100J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HC4094PW-Q100J fall under?

The 74HC4094PW-Q100J is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to 74HC4094PW-Q100J when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4094PW-Q100J you can contact the distributor directly for product support, shipping queries etc.

Is the 74HC4094PW-Q100J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74HC4094PW-Q100J have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 74HC4094PW-Q100J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HC4094PW-Q100J often in real-time on the comparison pages.

What if I can't find stock of 74HC4094PW-Q100J?

You can fill out our help required form which you can use to request a quote for 74HC4094PW-Q100J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74HC4094PW-Q100J

Loading...
Loading Results for 74HC4094PW-Q100J
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us