74HC4066N Part Information

Details for 74HC4066N by Nexperia

Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches

Part Downloads

Part Specifications

Analogue Switch Type SPST
No. of Channels 4Channels
On State Resistance Max 70ohm
Supply Voltage Range 2V to 10V
Analogue Switch Case DIP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Analogue Switch Case Style DIP
Base Number 74
Device Marking 74HC4066
Logic IC Base Number 744066
Logic IC Function Quadruple Bilateral Switch
No. of Inputs 1
On Resistance Rds(on) 2ohm
Operating Temperature Range -40°C to +125°C
Output Current 25mA
Supply Voltage 5V
Supply Voltage Max 6V
Supply Voltage Min 2V
Termination Type Through Hole
Turn Off Time 13ns
Turn On Time 11ns
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HC4066N?

Additional datasheets, footprints and schematics for 74HC4066N are listed in our Part Details tab. You can also find the 74HC4066N image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HC4066N in the Pricing & Inventory tab next to part details. You can view 74HC4066N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HC4066N fall under?

The 74HC4066N is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to 74HC4066N when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4066N you can contact the distributor directly for product support, shipping queries etc.

Is the 74HC4066N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74HC4066N have stock available?

There is no stock from authorised distributors for 74HC4066N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HC4066N often in real-time on the comparison pages.

What if I can't find stock of 74HC4066N?

You can fill out our help required form which you can use to request a quote for 74HC4066N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74HC4066N

Loading...
Loading Results for 74HC4066N
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us