74HC4066BQ 115 Switches, Multiplexers & Demultiplexers by Nexperia

ANALOGUE SWITCH QUAD SPST-NO DHVQFN14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
15,810
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
15,810
in stock
Buy Now
Logo for element14
element14
from US$0.16
15,810
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
1,345
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.15
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Analogue Switch Type SPST - NO
No. of Channels 4Channels
On State Resistance Max 142ohm
Supply Voltage Range 2V to 10V
Analogue Switch Case DHVQFN
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Analogue Switch, Quad Channel, Spst - No, 4, 142 Ohm, 2V To 10V, Dhvqfn, 14 Rohs Compliant: Yes |Nexperia 74HC4066BQ,115 | Newark Electronics
LOGIC, SWITCH, QUAD, BILTRL, 14VQFN | element14
74HC Series 10 V Quad Single-Pole Single-Throw Analog Switch - DHVQFN-14 | Future Electronics
Analog Switch Quad SPST 14-Pin DHVQFN EP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HC4066BQ 115?

Additional datasheets, footprints and schematics for 74HC4066BQ 115 are listed on our Part Details page. You can also find images and similar parts to 74HC4066BQ 115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HC4066BQ 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4066BQ 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HC4066BQ 115 fall under?

The 74HC4066BQ 115 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to 74HC4066BQ 115 when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4066BQ 115 you can contact the distributor directly for product support, shipping queries etc.

Is the 74HC4066BQ 115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74HC4066BQ 115 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 74HC4066BQ 115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HC4066BQ 115 often in real-time on the comparison pages.

What if I can't find stock of 74HC4066BQ 115?

You can fill out our help required form which you can use to request a quote for 74HC4066BQ 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay