74HC4060N Part Information
Details for 74HC4060N by Nexperia
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5800 |
10 | 1.0200 |
25 | 0.9170 |
50 | 0.9100 |
100 | 0.6930 |
200 | 0.6070 |
600 | 0.4790 |
2000 | 0.4000 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | 74HC4060 |
Counter Type | Binary |
Clock Frequency | 95MHz |
Count Maximum | 14 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744060, 744060 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
Device Marking | 74HC4060 |
Logic Function Number | 744060 |
Logic IC Function | 14-Stage Binary Ripple Counter With Oscillator |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74HC4060N?
Additional datasheets, footprints and schematics for 74HC4060N are listed in our Part Details tab. You can also find the 74HC4060N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4060N in the Pricing & Inventory tab next to part details. You can view 74HC4060N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4060N fall under?
The 74HC4060N is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to 74HC4060N when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4060N you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4060N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74HC4060N have stock available?
There is no stock from authorised distributors for 74HC4060N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4060N often in real-time on the comparison pages.
What if I can't find stock of 74HC4060N?
You can fill out our help required form which you can use to request a quote for 74HC4060N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.