Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
11,950
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
557,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
22,500
in stock
|
Buy Now | |
element14
from US$0.20
|
15,603
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
15,393
in stock
|
Buy Now | |
Farnell
from US$0.17
|
15,393
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
6,858
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
432
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
Logic Family / Base Number | 74HC4060 |
---|---|
Counter Type | Binary |
Clock Frequency | 95MHz |
Count Maximum | 16383 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744060, 744060 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 744060 |
Logic IC Function | 14-Stage Binary Ripple Counter With Oscillator |
No. of Gates | 1 |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
74HC Series 5 V SMT 14-Stage Binary Ripple Counter with Oscillator - SOIC -16 | Future Electronics |
Counter Single 14-Bit Binary UP 16-Pin SO T/R | Avnet America |
74HC CMOS, SMD, 74HC4060, SOIC16 | element14 |
Counter, Binary, -40 To 125Deg C | Newark Electronics |
Counter ICs,74HC4060D,653 | RS |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74HC4060D 653?
Additional datasheets, footprints and schematics for 74HC4060D 653 are listed on our Part Details page. You can also find images and similar parts to 74HC4060D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4060D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4060D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4060D 653 fall under?
The 74HC4060D 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC4060D 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4060D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4060D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC4060D 653 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, element14 and Newark Electronics have stock available or on a lead time for 74HC4060D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4060D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HC4060D 653?
You can fill out our help required form which you can use to request a quote for 74HC4060D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.