Status: | Unknown |
---|---|
Series: | 74HC Series |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 225ohm |
Supply Voltage Range | 2V to 10V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74HC Series |
Automotive Qualification Standard | AEC-Q200 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analog Multiplexer Dual 4:1 16-Pin SO T/R | Avnet Asia |
AEC-Q100 Automotive Grade Series 16-SOIC Surface Mount 150Ohm Analog Switch | Future Electronics |
ANALOGUE MUX/DEMUX, DUAL, 4X1, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a 74HC4052D-Q100 118?
Additional datasheets, footprints and schematics for 74HC4052D-Q100 118 are listed on our Part Details page. You can also find images and similar parts to 74HC4052D-Q100 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4052D-Q100 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4052D-Q100 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4052D-Q100 118 fall under?
The 74HC4052D-Q100 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to 74HC4052D-Q100 118 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4052D-Q100 118 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4052D-Q100 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC4052D-Q100 118 have stock available?
Authorised distributors including Avnet Asia, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 74HC4052D-Q100 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4052D-Q100 118 often in real-time on the comparison pages.
What if I can't find stock of 74HC4052D-Q100 118?
You can fill out our help required form which you can use to request a quote for 74HC4052D-Q100 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.