Status: | Unknown |
---|---|
Series: | 74HC Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
7,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7,625
in stock
|
Buy Now | |
element14
from US$0.15
|
7,625
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 180ohm |
Supply Voltage Range | 2V to 10V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74HC Series |
Automotive Qualification Standard | AEC-Q200 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer/Demultiplexer, 8:1, 1, 180 Ohm, 2V To 10V, Tssop, 16 Rohs Compliant: Yes |Nexperia 74HC4051PW-Q100,11 | Newark Electronics |
ANALOGUE MUX/DEMUX, SINGLE, 8X1, TSSOP16 | element14 |
Analog Multiplexer Single 8:1 16-Pin TSSOP T/R | Avnet America |
74HC Series 5 V Octal Surface Mount Mux/Demux - TSSOP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a 74HC4051PW-Q100 11?
Additional datasheets, footprints and schematics for 74HC4051PW-Q100 11 are listed on our Part Details page. You can also find images and similar parts to 74HC4051PW-Q100 11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4051PW-Q100 11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4051PW-Q100 11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4051PW-Q100 11 fall under?
The 74HC4051PW-Q100 11 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to 74HC4051PW-Q100 11 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4051PW-Q100 11 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4051PW-Q100 11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC4051PW-Q100 11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for 74HC4051PW-Q100 11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4051PW-Q100 11 often in real-time on the comparison pages.
What if I can't find stock of 74HC4051PW-Q100 11?
You can fill out our help required form which you can use to request a quote for 74HC4051PW-Q100 11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.