74HC4046AD Part Information
Details for 74HC4046AD by Nexperia
Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL
Part Downloads
Part Specifications
PLL Type | VCO |
Frequency | 21MHz |
No. of Pins | 16Pins |
PLL Case Style | SOIC |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic IC Base Number | 744046 |
Logic IC Function | Phase Locked Loop |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 8µA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Viewing Distributors for 74HC4046AD
Loading...
Loading Results for 74HC4046AD