74HC393D Part Information
Details for 74HC393D by Nexperia
Nexperia product taxonomy > Analog & Logic ICs > Synchronous interface logic > Counters | frequency dividers > Binary counters|timers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6030 |
10 | 0.4820 |
100 | 0.3260 |
500 | 0.2820 |
1000 | 0.2460 |
2500 | 0.2000 |
Stock Information
Details
Part Downloads
Alternative Part Descriptions
- DUAL 4 BIT BINARY RIPPLE COUNTER, SOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:107MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74HC393D?
Additional datasheets, footprints and schematics for 74HC393D are listed in our Part Details tab. You can also find the 74HC393D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC393D in the Pricing & Inventory tab next to part details. You can view 74HC393D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC393D fall under?
The 74HC393D is listed under Nexperia product taxonomy > Analog & Logic ICs > Synchronous interface logic > Counters | frequency dividers > Binary counters|timers.
Can I view similar or alternative parts?
You can view similar parts to 74HC393D when available in the Binary counters|timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC393D you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC393D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC393D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74HC393D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC393D often in real-time on the comparison pages.
What if I can't find stock of 74HC393D?
You can fill out our help required form which you can use to request a quote for 74HC393D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.