Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Logic Family / Base Number | 74HC299 |
---|---|
Shift Register Function | Universal |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 74299 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | High-Speed CMOS |
Logic Family/Base Number:74Hc299 | Newark Electronics |
74HC Series Shift Register Single Serial/Parallel to Serial/Parallel - SOIC-20 | Future Electronics |
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SO T/R | Avnet America |
SHIFT REGISTER, 8BIT, UNIVERSAL, SOIC-20 | element14 |
Where can I find additional details, specifications and documents for a 74HC299D 653?
Additional datasheets, footprints and schematics for 74HC299D 653 are listed on our Part Details page. You can also find images and similar parts to 74HC299D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC299D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC299D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC299D 653 fall under?
The 74HC299D 653 is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to 74HC299D 653 when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC299D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC299D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC299D 653 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 74HC299D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC299D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HC299D 653?
You can fill out our help required form which you can use to request a quote for 74HC299D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.