Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.21
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | 74HC175 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 265ns |
Frequency | 17MHz |
Output Current | 25mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | CMOS |
Supply Voltage Min | 2V |
RoHS Compliant | Yes |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SO T/R | Avnet Silica |
Logic Family/Base Number:74Hc175 | Newark Electronics |
74HC Series 6 V Surface Mount Quad D-type Flip-Flop w/ Reset - SOIC-16 | Future Electronics |
IC, FLIP FLOP | Farnell |
Where can I find additional details, specifications and documents for a 74HC175D,653.?
Additional datasheets, footprints and schematics for 74HC175D,653. are listed on our Part Details page. You can also find images and similar parts to 74HC175D,653. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC175D,653. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC175D,653. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC175D,653. fall under?
The 74HC175D,653. is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74HC175D,653. when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC175D,653. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC175D,653. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC175D,653. have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 74HC175D,653..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC175D,653. often in real-time on the comparison pages.
What if I can't find stock of 74HC175D,653.?
You can fill out our help required form which you can use to request a quote for 74HC175D,653. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.