Logic Family / Base Number | 74HC175 |
---|---|
Flip-Flop Type | D |
Propagation Delay | - |
Frequency | 83MHz |
Output Current | 25mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74175 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
4 D-type flip-flop w/reset,74HC175D SO14 | RS |
FLIP-FLOP, D-TYPE, 83MHZ, SOIC-16 | Farnell |
Logic Family/Base Number:74Hc175 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74HC175D 652?
Additional datasheets, footprints and schematics for 74HC175D 652 are listed on our Part Details page. You can also find images and similar parts to 74HC175D 652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC175D 652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC175D 652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC175D 652 fall under?
The 74HC175D 652 is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74HC175D 652 when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC175D 652 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC175D 652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC175D 652 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for 74HC175D 652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC175D 652 often in real-time on the comparison pages.
What if I can't find stock of 74HC175D 652?
You can fill out our help required form which you can use to request a quote for 74HC175D 652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.