Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,330
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
7,500
in stock
|
Buy Now | |
element14
from US$0.15
|
2,330
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Logic Family / Base Number | 74HC164 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Non Inverted |
Logic IC Family | 74HC |
Logic IC Base Number | 74164 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | High-Speed CMOS |
74HC Series 6 V 8-Bit Serial-In Parallel-Out Shift Register - TSSOP-14 | Future Electronics |
Logic Family/Base Number:74Hc164 | Newark Electronics |
Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R | Avnet America |
SHIFT REGISTER, 8BIT, SIPO, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a 74HC164PW 118?
Additional datasheets, footprints and schematics for 74HC164PW 118 are listed on our Part Details page. You can also find images and similar parts to 74HC164PW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC164PW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC164PW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC164PW 118 fall under?
The 74HC164PW 118 is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to 74HC164PW 118 when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC164PW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC164PW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC164PW 118 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74HC164PW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC164PW 118 often in real-time on the comparison pages.
What if I can't find stock of 74HC164PW 118?
You can fill out our help required form which you can use to request a quote for 74HC164PW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.