74HC151D Part Information

Details for 74HC151D by Nexperia

Semiconductors - ICs>Logic>Decoders / Encoders

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74HC151
Logic Type Multiplexer
No. of Outputs 2Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74151, 74151
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HC151
Logic Function Number 74151
Logic IC Function 8 Input Multiplexer
No. of Gates 1
No. of Inputs 8
Operating Temperature Range -40°C to +125°C
Output Current Max 5.2mA
Supply Voltage 5V
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • 8-1 line multiplexer,74HC151D SOIC16 | RS Components

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74HC151D?

Additional datasheets, footprints and schematics for 74HC151D are listed in our Part Details tab. You can also find the 74HC151D image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74HC151D in the Pricing & Inventory tab next to part details. You can view 74HC151D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74HC151D fall under?

The 74HC151D is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to 74HC151D when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC151D you can contact the distributor directly for product support, shipping queries etc.

Is the 74HC151D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74HC151D have stock available?

Authorised distributors including RS Components, Avnet America and Distrelec have stock available or on a lead time for 74HC151D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74HC151D often in real-time on the comparison pages.

What if I can't find stock of 74HC151D?

You can fill out our help required form which you can use to request a quote for 74HC151D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74HC151D

Loading...
Loading Results for 74HC151D