74HC138D 653 Part Information
Details for 74HC138D 653 by Nexperia
Semiconductors - ICs>Logic>Decoders / Encoders
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4460 |
10 | 0.3820 |
100 | 0.2840 |
500 | 0.2120 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | 74HC138 |
Logic Type | 3-to-8 Line Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Voltage Range | 2V to 6V |
Alternative Part Descriptions
- 3I/P SINGLE DECODER/DEMUX, SOIC-16; Logic Family / Base Number:74HC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74HC138D 653?
Additional datasheets, footprints and schematics for 74HC138D 653 are listed in our Part Details tab. You can also find the 74HC138D 653 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC138D 653 in the Pricing & Inventory tab next to part details. You can view 74HC138D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC138D 653 fall under?
The 74HC138D 653 is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to 74HC138D 653 when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC138D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC138D 653 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74HC138D 653 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74HC138D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC138D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HC138D 653?
You can fill out our help required form which you can use to request a quote for 74HC138D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.