Status: | Active |
---|---|
Series: | 74FST3257 |
RoHS: | Compliant |
RON < 4 Ω Typical |
Less Than 0.25 ns-Max Delay Through Switch |
Nearly Zero Standby Current |
No Circuit Bounce |
Control Inputs are TTL/CMOS Compatible |
Pin-For-Pin Compatible With QS3257, FST3257, CBT3257 |
All Popular Packages: QSOP-16, TSSOP-16, SOIC-16 |
Pb-Free Packages are Available |
Applications |
---|
Networking, mobile devices, Laptop, Data Com cicuits, Voltage Translation applications |
Description | 74FST3257 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPDT |
Icc Max (µA) | 3 |
ron Max (Ω) | 4 |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
Package Type | QFN-16 |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
Mux/Demux Bus Sw, 4 Ch, 2:1, Qfn-16 | Newark Electronics |
MUX/DEMUX BUS SW, 4 CH, 2:1, QFN-16 | element14 |
Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74FST3257MNTWG?
Additional datasheets, footprints and schematics for 74FST3257MNTWG are listed on our Part Details page. You can also find images and similar parts to 74FST3257MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74FST3257MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74FST3257MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74FST3257MNTWG fall under?
The 74FST3257MNTWG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to 74FST3257MNTWG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74FST3257MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the 74FST3257MNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74FST3257MNTWG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and EBV Elektronik have stock available or on a lead time for 74FST3257MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74FST3257MNTWG often in real-time on the comparison pages.
What if I can't find stock of 74FST3257MNTWG?
You can fill out our help required form which you can use to request a quote for 74FST3257MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.