Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Logic Family / Base Number | 74FCT521 |
---|---|
Comparator Type | Identity |
No. of Channels | 1Channels |
No. of Bits | 8bit |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74FCT |
Logic IC Base Number | 74521 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 74FCT521ATSOG?
Additional datasheets, footprints and schematics for 74FCT521ATSOG are listed on our Part Details page. You can also find images and similar parts to 74FCT521ATSOG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74FCT521ATSOG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74FCT521ATSOG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74FCT521ATSOG fall under?
The 74FCT521ATSOG is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to 74FCT521ATSOG when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74FCT521ATSOG you can contact the distributor directly for product support, shipping queries etc.
Is the 74FCT521ATSOG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74FCT521ATSOG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 74FCT521ATSOG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74FCT521ATSOG often in real-time on the comparison pages.
What if I can't find stock of 74FCT521ATSOG?
You can fill out our help required form which you can use to request a quote for 74FCT521ATSOG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.