74FCT38075DCGI Part Information

Details for 74FCT38075DCGI by Integrated Device Technology

Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators

Part Downloads

Part Specifications

Clock IC Type Clock Driver
Frequency 166MHz
No. of Outputs 5Outputs
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Clock IC Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74FCT38075DCGI?

Additional datasheets, footprints and schematics for 74FCT38075DCGI are listed in our Part Details tab. You can also find the 74FCT38075DCGI image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74FCT38075DCGI in the Pricing & Inventory tab next to part details. You can view 74FCT38075DCGI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74FCT38075DCGI fall under?

The 74FCT38075DCGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to 74FCT38075DCGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74FCT38075DCGI you can contact the distributor directly for product support, shipping queries etc.

Is the 74FCT38075DCGI RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74FCT38075DCGI have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 74FCT38075DCGI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74FCT38075DCGI often in real-time on the comparison pages.

What if I can't find stock of 74FCT38075DCGI?

You can fill out our help required form which you can use to request a quote for 74FCT38075DCGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74FCT38075DCGI

Loading...
Loading Results for 74FCT38075DCGI
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us