Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
No. of Inputs | 16 |
---|---|
Output Current | - |
Propagation Delay | 5ns |
No. of Pins | 48Pins |
Logic Case Style | SSOP |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Translator Bidirectional |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
16-Bit Transceiver | RS |
Level Translator, 16Bit, Ssop-48 | Newark Electronics |
3.3V TO 5.0V 16-Bit Translating Transceiver | Avnet America |
LEVEL TRANSLATOR, 16BIT, SSOP-48 | element14 |
Where can I find additional details, specifications and documents for a 74FCT164245TPVG?
Additional datasheets, footprints and schematics for 74FCT164245TPVG are listed on our Part Details page. You can also find images and similar parts to 74FCT164245TPVG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74FCT164245TPVG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74FCT164245TPVG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74FCT164245TPVG fall under?
The 74FCT164245TPVG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to 74FCT164245TPVG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74FCT164245TPVG you can contact the distributor directly for product support, shipping queries etc.
Is the 74FCT164245TPVG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74FCT164245TPVG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 74FCT164245TPVG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74FCT164245TPVG often in real-time on the comparison pages.
What if I can't find stock of 74FCT164245TPVG?
You can fill out our help required form which you can use to request a quote for 74FCT164245TPVG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.